Capital Lighting, Inc. 60-1766 Flush Mounts-Bowl Style 471486

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sudbury Bronze Product Name: Two Light Flush Dome UPC: 045923617669 Category: Flush Dome Glass: Vintage Champagne Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sudbury Bronze Product Name: Two Light Flush Dome UPC: 045923617669 Category: Flush Dome Glass: Vintage Champagne Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1766 Flush Mounts-Bowl Style - 471486 - Capital Lighting, Inc.
Columbus, OH, USA
60-1766 Flush Mounts-Bowl Style
471486
60-1766 Flush Mounts-Bowl Style 471486
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sudbury Bronze Product Name: Two Light Flush Dome UPC: 045923617669 Category: Flush Dome Glass: Vintage Champagne Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Sudbury Bronze
Product Name: Two Light Flush Dome
UPC: 045923617669
Category: Flush Dome
Glass: Vintage Champagne
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471486
Product Name 60-1766 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details