Capital Lighting, Inc. 60-1772 Mini Pendants-Rod 471485

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sudbury Bronze Product Name: One Light Mini Pendant UPC: 045923617720 Category: Mini Pendants Glass: Vintage Champagne Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sudbury Bronze Product Name: One Light Mini Pendant UPC: 045923617720 Category: Mini Pendants Glass: Vintage Champagne Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1772 Mini Pendants-Rod - 471485 - Capital Lighting, Inc.
Columbus, OH, USA
60-1772 Mini Pendants-Rod
471485
60-1772 Mini Pendants-Rod 471485
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sudbury Bronze Product Name: One Light Mini Pendant UPC: 045923617720 Category: Mini Pendants Glass: Vintage Champagne Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 44.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sudbury Bronze
Product Name: One Light Mini Pendant
UPC: 045923617720
Category: Mini Pendants
Glass: Vintage Champagne
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471485
Product Name 60-1772 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details