Capital Lighting, Inc. 60-1771 Pendants-Bowl Style 471482

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 43.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Sudbury Bronze Product Name: Four Light Pendant UPC: 045923617713 Category: Pendants Glass: Vintage Champagne Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 43.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Sudbury Bronze Product Name: Four Light Pendant UPC: 045923617713 Category: Pendants Glass: Vintage Champagne Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1771 Pendants-Bowl Style - 471482 - Capital Lighting, Inc.
Columbus, OH, USA
60-1771 Pendants-Bowl Style
471482
60-1771 Pendants-Bowl Style 471482
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 43.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Sudbury Bronze Product Name: Four Light Pendant UPC: 045923617713 Category: Pendants Glass: Vintage Champagne Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 43.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Sudbury Bronze
Product Name: Four Light Pendant
UPC: 045923617713
Category: Pendants
Glass: Vintage Champagne
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471482
Product Name 60-1771 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details