Capital Lighting, Inc. 60-1592 Bathroom Fixtures-Two Lights 471477

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Plum Bronze Product Name: Two Light Vanity UPC: 045923615924 Category: Vanity Glass: Amber Bisque Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Plum Bronze Product Name: Two Light Vanity UPC: 045923615924 Category: Vanity Glass: Amber Bisque Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1592 Bathroom Fixtures-Two Lights - 471477 - Capital Lighting, Inc.
Columbus, OH, USA
60-1592 Bathroom Fixtures-Two Lights
471477
60-1592 Bathroom Fixtures-Two Lights 471477
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Plum Bronze Product Name: Two Light Vanity UPC: 045923615924 Category: Vanity Glass: Amber Bisque Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Dark Plum Bronze
Product Name: Two Light Vanity
UPC: 045923615924
Category: Vanity
Glass: Amber Bisque
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471477
Product Name 60-1592 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details