Capital Lighting, Inc. 60-1641 Mid. Chandeliers-Candle 471468

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Newport Copper Product Name: Three Light Chandelier UPC: 045923616419 Category: Chandeliers Glass: Autumn Haze Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Newport Copper Product Name: Three Light Chandelier UPC: 045923616419 Category: Chandeliers Glass: Autumn Haze Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1641 Mid. Chandeliers-Candle - 471468 - Capital Lighting, Inc.
Columbus, OH, USA
60-1641 Mid. Chandeliers-Candle
471468
60-1641 Mid. Chandeliers-Candle 471468
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Newport Copper Product Name: Three Light Chandelier UPC: 045923616419 Category: Chandeliers Glass: Autumn Haze Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Newport Copper
Product Name: Three Light Chandelier
UPC: 045923616419
Category: Chandeliers
Glass: Autumn Haze
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471468
Product Name 60-1641 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details