Capital Lighting, Inc. 60-1761 Mid. Chandeliers-Glass Up 471458

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Chandelier UPC: 045923617614 Category: Chandeliers Glass: Vintage Champagne Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Chandelier UPC: 045923617614 Category: Chandeliers Glass: Vintage Champagne Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1761 Mid. Chandeliers-Glass Up - 471458 - Capital Lighting, Inc.
Columbus, OH, USA
60-1761 Mid. Chandeliers-Glass Up
471458
60-1761 Mid. Chandeliers-Glass Up 471458
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Chandelier UPC: 045923617614 Category: Chandeliers Glass: Vintage Champagne Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 25.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sudbury Bronze
Product Name: Three Light Chandelier
UPC: 045923617614
Category: Chandeliers
Glass: Vintage Champagne
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471458
Product Name 60-1761 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details