Capital Lighting, Inc. 60-1754 Bathroom Fixtures-Four Lights 471455

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Ebony & Brushed Nickel Product Name: Four Light Vanity UPC: 045923617546 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Ebony & Brushed Nickel Product Name: Four Light Vanity UPC: 045923617546 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1754 Bathroom Fixtures-Four Lights - 471455 - Capital Lighting, Inc.
Columbus, OH, USA
60-1754 Bathroom Fixtures-Four Lights
471455
60-1754 Bathroom Fixtures-Four Lights 471455
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Ebony & Brushed Nickel Product Name: Four Light Vanity UPC: 045923617546 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 8.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Ebony & Brushed Nickel
Product Name: Four Light Vanity
UPC: 045923617546
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471455
Product Name 60-1754 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details