Capital Lighting, Inc. 60-1747 Semi-Flush Mts.-Bowl Style 471454

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Ebony & Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923617478 Category: Semi-Flush Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Ebony & Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923617478 Category: Semi-Flush Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1747 Semi-Flush Mts.-Bowl Style - 471454 - Capital Lighting, Inc.
Columbus, OH, USA
60-1747 Semi-Flush Mts.-Bowl Style
471454
60-1747 Semi-Flush Mts.-Bowl Style 471454
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Ebony & Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923617478 Category: Semi-Flush Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 11.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Ebony & Brushed Nickel
Product Name: Two Light Semi-Flush
UPC: 045923617478
Category: Semi-Flush
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471454
Product Name 60-1747 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details