Capital Lighting, Inc. 60-1624 Large Chandeliers-Glass Shade 471448

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 52.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Rustic Bronze Product Name: 15 Light Chandelier UPC: 045923616242 Category: Chandeliers Glass: Tangerine Peel Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 52.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Rustic Bronze Product Name: 15 Light Chandelier UPC: 045923616242 Category: Chandeliers Glass: Tangerine Peel Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-1624 Large Chandeliers-Glass Shade - 471448 - Capital Lighting, Inc.
Columbus, OH, USA
60-1624 Large Chandeliers-Glass Shade
471448
60-1624 Large Chandeliers-Glass Shade 471448
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 52.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Rustic Bronze Product Name: 15 Light Chandelier UPC: 045923616242 Category: Chandeliers Glass: Tangerine Peel Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 52.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Rustic Bronze
Product Name: 15 Light Chandelier
UPC: 045923616242
Category: Chandeliers
Glass: Tangerine Peel
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471448
Product Name 60-1624 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details