Capital Lighting, Inc. 60-1623 Mid. Chandeliers-Glass Up 471445

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 37.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Rustic Bronze Product Name: Nine Light Chandelier UPC: 045923616235 Category: Chandeliers Glass: Tangerine Peel Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 37.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Rustic Bronze Product Name: Nine Light Chandelier UPC: 045923616235 Category: Chandeliers Glass: Tangerine Peel Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-1623 Mid. Chandeliers-Glass Up - 471445 - Capital Lighting, Inc.
Columbus, OH, USA
60-1623 Mid. Chandeliers-Glass Up
471445
60-1623 Mid. Chandeliers-Glass Up 471445
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 37.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Rustic Bronze Product Name: Nine Light Chandelier UPC: 045923616235 Category: Chandeliers Glass: Tangerine Peel Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 37.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Rustic Bronze
Product Name: Nine Light Chandelier
UPC: 045923616235
Category: Chandeliers
Glass: Tangerine Peel
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471445
Product Name 60-1623 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details