Capital Lighting, Inc. 60-1622 Mid. Chandeliers-Glass Up 471442

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Rustic Bronze Product Name: Six Light Chandelier UPC: 045923616228 Category: Chandeliers Glass: Tangerine Peel Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Rustic Bronze Product Name: Six Light Chandelier UPC: 045923616228 Category: Chandeliers Glass: Tangerine Peel Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1622 Mid. Chandeliers-Glass Up - 471442 - Capital Lighting, Inc.
Columbus, OH, USA
60-1622 Mid. Chandeliers-Glass Up
471442
60-1622 Mid. Chandeliers-Glass Up 471442
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Rustic Bronze Product Name: Six Light Chandelier UPC: 045923616228 Category: Chandeliers Glass: Tangerine Peel Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 26.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Rustic Bronze
Product Name: Six Light Chandelier
UPC: 045923616228
Category: Chandeliers
Glass: Tangerine Peel
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471442
Product Name 60-1622 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details