Capital Lighting, Inc. 60-1642 Mid. Chandeliers-Candle 471439

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Newport Copper Product Name: Five Light Chandelier UPC: 045923616426 Category: Chandeliers Glass: Autumn Haze Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Newport Copper Product Name: Five Light Chandelier UPC: 045923616426 Category: Chandeliers Glass: Autumn Haze Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1642 Mid. Chandeliers-Candle - 471439 - Capital Lighting, Inc.
Columbus, OH, USA
60-1642 Mid. Chandeliers-Candle
471439
60-1642 Mid. Chandeliers-Candle 471439
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Newport Copper Product Name: Five Light Chandelier UPC: 045923616426 Category: Chandeliers Glass: Autumn Haze Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Newport Copper
Product Name: Five Light Chandelier
UPC: 045923616426
Category: Chandeliers
Glass: Autumn Haze
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471439
Product Name 60-1642 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details