Capital Lighting, Inc. 60-1652 Bathroom Fixtures-Four Lights 471438

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.87 Height: 12.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Newport Copper Product Name: Four Light Vanity UPC: 045923616525 Category: Vanity Glass: Autumn Haze Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.87 Height: 12.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Newport Copper Product Name: Four Light Vanity UPC: 045923616525 Category: Vanity Glass: Autumn Haze Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1652 Bathroom Fixtures-Four Lights - 471438 - Capital Lighting, Inc.
Columbus, OH, USA
60-1652 Bathroom Fixtures-Four Lights
471438
60-1652 Bathroom Fixtures-Four Lights 471438
PRODUCT DETAILS / SPECS Width/Dia: 30.87 Height: 12.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Newport Copper Product Name: Four Light Vanity UPC: 045923616525 Category: Vanity Glass: Autumn Haze Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.87
Height: 12.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Newport Copper
Product Name: Four Light Vanity
UPC: 045923616525
Category: Vanity
Glass: Autumn Haze
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471438
Product Name 60-1652 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details