Capital Lighting, Inc. 60-1644 Flush Mounts-Bowl Style 471434

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Newport Copper Product Name: Two Light Flush Dome UPC: 045923616440 Category: Flush Dome Glass: Autumn Haze Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Newport Copper Product Name: Two Light Flush Dome UPC: 045923616440 Category: Flush Dome Glass: Autumn Haze Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1644 Flush Mounts-Bowl Style - 471434 - Capital Lighting, Inc.
Columbus, OH, USA
60-1644 Flush Mounts-Bowl Style
471434
60-1644 Flush Mounts-Bowl Style 471434
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Newport Copper Product Name: Two Light Flush Dome UPC: 045923616440 Category: Flush Dome Glass: Autumn Haze Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Newport Copper
Product Name: Two Light Flush Dome
UPC: 045923616440
Category: Flush Dome
Glass: Autumn Haze
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471434
Product Name 60-1644 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details