Capital Lighting, Inc. 60-1649 Bathroom Fixtures-Two Lights 471432

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.12 Height: 11.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Newport Copper Product Name: Two Light Vanity UPC: 045923616495 Category: Vanity Glass: Autumn Haze Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.12 Height: 11.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Newport Copper Product Name: Two Light Vanity UPC: 045923616495 Category: Vanity Glass: Autumn Haze Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1649 Bathroom Fixtures-Two Lights - 471432 - Capital Lighting, Inc.
Columbus, OH, USA
60-1649 Bathroom Fixtures-Two Lights
471432
60-1649 Bathroom Fixtures-Two Lights 471432
PRODUCT DETAILS / SPECS Width/Dia: 14.12 Height: 11.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Newport Copper Product Name: Two Light Vanity UPC: 045923616495 Category: Vanity Glass: Autumn Haze Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.12
Height: 11.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Newport Copper
Product Name: Two Light Vanity
UPC: 045923616495
Category: Vanity
Glass: Autumn Haze
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471432
Product Name 60-1649 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details