Capital Lighting, Inc. 60-1744 Flush Mounts-Bowl Style 471428

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ebony & Brushed Nickel Product Name: One Light Flush Dome UPC: 045923617447 Category: Flush Dome Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ebony & Brushed Nickel Product Name: One Light Flush Dome UPC: 045923617447 Category: Flush Dome Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1744 Flush Mounts-Bowl Style - 471428 - Capital Lighting, Inc.
Columbus, OH, USA
60-1744 Flush Mounts-Bowl Style
471428
60-1744 Flush Mounts-Bowl Style 471428
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ebony & Brushed Nickel Product Name: One Light Flush Dome UPC: 045923617447 Category: Flush Dome Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ebony & Brushed Nickel
Product Name: One Light Flush Dome
UPC: 045923617447
Category: Flush Dome
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471428
Product Name 60-1744 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details