Capital Lighting, Inc. 60-1734 Bathroom Fixtures-Two Lights 471426

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mountain Lodge Product Name: Two Light Vanity UPC: 045923617348 Category: Vanity Glass: Toasted Honey Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mountain Lodge Product Name: Two Light Vanity UPC: 045923617348 Category: Vanity Glass: Toasted Honey Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1734 Bathroom Fixtures-Two Lights - 471426 - Capital Lighting, Inc.
Columbus, OH, USA
60-1734 Bathroom Fixtures-Two Lights
471426
60-1734 Bathroom Fixtures-Two Lights 471426
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mountain Lodge Product Name: Two Light Vanity UPC: 045923617348 Category: Vanity Glass: Toasted Honey Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mountain Lodge
Product Name: Two Light Vanity
UPC: 045923617348
Category: Vanity
Glass: Toasted Honey
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471426
Product Name 60-1734 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details