Capital Lighting, Inc. 60-1733 Sconces-Single Glass 471424

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mountain Lodge Product Name: One Light Vanity UPC: 045923617331 Category: Vanity Glass: Toasted Honey Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mountain Lodge Product Name: One Light Vanity UPC: 045923617331 Category: Vanity Glass: Toasted Honey Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1733 Sconces-Single Glass - 471424 - Capital Lighting, Inc.
Columbus, OH, USA
60-1733 Sconces-Single Glass
471424
60-1733 Sconces-Single Glass 471424
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mountain Lodge Product Name: One Light Vanity UPC: 045923617331 Category: Vanity Glass: Toasted Honey Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mountain Lodge
Product Name: One Light Vanity
UPC: 045923617331
Category: Vanity
Glass: Toasted Honey
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471424
Product Name 60-1733 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details