Capital Lighting, Inc. 60-1735 Bathroom Fixtures-Three Lights 471423

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mountain Lodge Product Name: Three Light Vanity UPC: 045923617355 Category: Vanity Glass: Toasted Honey Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mountain Lodge Product Name: Three Light Vanity UPC: 045923617355 Category: Vanity Glass: Toasted Honey Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1735 Bathroom Fixtures-Three Lights - 471423 - Capital Lighting, Inc.
Columbus, OH, USA
60-1735 Bathroom Fixtures-Three Lights
471423
60-1735 Bathroom Fixtures-Three Lights 471423
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mountain Lodge Product Name: Three Light Vanity UPC: 045923617355 Category: Vanity Glass: Toasted Honey Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mountain Lodge
Product Name: Three Light Vanity
UPC: 045923617355
Category: Vanity
Glass: Toasted Honey
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471423
Product Name 60-1735 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2260189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details