Capital Lighting, Inc. 60-1742 Mid. Chandeliers-Glass Up 471422

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Ebony & Brushed Nickel Product Name: Five Light Chandelier UPC: 045923617423 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Ebony & Brushed Nickel Product Name: Five Light Chandelier UPC: 045923617423 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1742 Mid. Chandeliers-Glass Up - 471422 - Capital Lighting, Inc.
Columbus, OH, USA
60-1742 Mid. Chandeliers-Glass Up
471422
60-1742 Mid. Chandeliers-Glass Up 471422
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Ebony & Brushed Nickel Product Name: Five Light Chandelier UPC: 045923617423 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 19.25
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Ebony & Brushed Nickel
Product Name: Five Light Chandelier
UPC: 045923617423
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471422
Product Name 60-1742 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details