Capital Lighting, Inc. 60-1736 Bathroom Fixtures-Four Lights 471421

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mountain Lodge Product Name: Four Light Vanity UPC: 045923617362 Category: Vanity Glass: Toasted Honey Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mountain Lodge Product Name: Four Light Vanity UPC: 045923617362 Category: Vanity Glass: Toasted Honey Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1736 Bathroom Fixtures-Four Lights - 471421 - Capital Lighting, Inc.
Columbus, OH, USA
60-1736 Bathroom Fixtures-Four Lights
471421
60-1736 Bathroom Fixtures-Four Lights 471421
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mountain Lodge Product Name: Four Light Vanity UPC: 045923617362 Category: Vanity Glass: Toasted Honey Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 9.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Mountain Lodge
Product Name: Four Light Vanity
UPC: 045923617362
Category: Vanity
Glass: Toasted Honey
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471421
Product Name 60-1736 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details