Capital Lighting, Inc. 60-1701 Mid. Chandeliers-Glass Down 471419

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mission Dust Bronze Product Name: Three Light Chandelier UPC: 045923617010 Category: Chandeliers Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mission Dust Bronze Product Name: Three Light Chandelier UPC: 045923617010 Category: Chandeliers Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1701 Mid. Chandeliers-Glass Down - 471419 - Capital Lighting, Inc.
Columbus, OH, USA
60-1701 Mid. Chandeliers-Glass Down
471419
60-1701 Mid. Chandeliers-Glass Down 471419
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mission Dust Bronze Product Name: Three Light Chandelier UPC: 045923617010 Category: Chandeliers Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Mission Dust Bronze
Product Name: Three Light Chandelier
UPC: 045923617010
Category: Chandeliers
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471419
Product Name 60-1701 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details