Capital Lighting, Inc. 60-1711 Bathroom Fixtures-Two Lights 471418

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mission Dust Bronze Product Name: Two Light Sconce UPC: 045923617119 Category: Sconces Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mission Dust Bronze Product Name: Two Light Sconce UPC: 045923617119 Category: Sconces Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1711 Bathroom Fixtures-Two Lights - 471418 - Capital Lighting, Inc.
Columbus, OH, USA
60-1711 Bathroom Fixtures-Two Lights
471418
60-1711 Bathroom Fixtures-Two Lights 471418
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mission Dust Bronze Product Name: Two Light Sconce UPC: 045923617119 Category: Sconces Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mission Dust Bronze
Product Name: Two Light Sconce
UPC: 045923617119
Category: Sconces
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471418
Product Name 60-1711 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details