Capital Lighting, Inc. 60-1702 Mid. Chandeliers-Glass Down 471417

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mission Dust Bronze Product Name: Five Light Chandelier UPC: 045923617027 Category: Chandeliers Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mission Dust Bronze Product Name: Five Light Chandelier UPC: 045923617027 Category: Chandeliers Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1702 Mid. Chandeliers-Glass Down - 471417 - Capital Lighting, Inc.
Columbus, OH, USA
60-1702 Mid. Chandeliers-Glass Down
471417
60-1702 Mid. Chandeliers-Glass Down 471417
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mission Dust Bronze Product Name: Five Light Chandelier UPC: 045923617027 Category: Chandeliers Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 27.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Mission Dust Bronze
Product Name: Five Light Chandelier
UPC: 045923617027
Category: Chandeliers
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471417
Product Name 60-1702 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details