Capital Lighting, Inc. 60-1705 Flush Mounts-Bowl Style 471416

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mission Dust Bronze Product Name: Two Light Flush Dome UPC: 045923617058 Category: Flush Dome Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mission Dust Bronze Product Name: Two Light Flush Dome UPC: 045923617058 Category: Flush Dome Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1705 Flush Mounts-Bowl Style - 471416 - Capital Lighting, Inc.
Columbus, OH, USA
60-1705 Flush Mounts-Bowl Style
471416
60-1705 Flush Mounts-Bowl Style 471416
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mission Dust Bronze Product Name: Two Light Flush Dome UPC: 045923617058 Category: Flush Dome Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mission Dust Bronze
Product Name: Two Light Flush Dome
UPC: 045923617058
Category: Flush Dome
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471416
Product Name 60-1705 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details