Capital Lighting, Inc. 60-1704 Flush Mounts-Bowl Style 471414

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Dust Bronze Product Name: One Light Flush Dome UPC: 045923617041 Category: Flush Dome Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Dust Bronze Product Name: One Light Flush Dome UPC: 045923617041 Category: Flush Dome Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1704 Flush Mounts-Bowl Style - 471414 - Capital Lighting, Inc.
Columbus, OH, USA
60-1704 Flush Mounts-Bowl Style
471414
60-1704 Flush Mounts-Bowl Style 471414
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Dust Bronze Product Name: One Light Flush Dome UPC: 045923617041 Category: Flush Dome Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mission Dust Bronze
Product Name: One Light Flush Dome
UPC: 045923617041
Category: Flush Dome
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471414
Product Name 60-1704 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details