Capital Lighting, Inc. 60-1703 Island/Pool Table-2 Light Bar 471412

Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Mission Dust Bronze Product Name: Two Light Trestle UPC: 045923617034 Category: Trestle Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Mission Dust Bronze Product Name: Two Light Trestle UPC: 045923617034 Category: Trestle Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1703 Island/Pool Table-2 Light Bar - 471412 - Capital Lighting, Inc.
Columbus, OH, USA
60-1703 Island/Pool Table-2 Light Bar
471412
60-1703 Island/Pool Table-2 Light Bar 471412
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Mission Dust Bronze Product Name: Two Light Trestle UPC: 045923617034 Category: Trestle Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 28.00
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Mission Dust Bronze
Product Name: Two Light Trestle
UPC: 045923617034
Category: Trestle
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471412
Product Name 60-1703 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details