Capital Lighting, Inc. 60-1721 Mid. Chandeliers-Glass Up 471409

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mountain Lodge Product Name: Three Light Chandelier UPC: 045923617218 Category: Chandeliers Glass: Toasted Honey Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mountain Lodge Product Name: Three Light Chandelier UPC: 045923617218 Category: Chandeliers Glass: Toasted Honey Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1721 Mid. Chandeliers-Glass Up - 471409 - Capital Lighting, Inc.
Columbus, OH, USA
60-1721 Mid. Chandeliers-Glass Up
471409
60-1721 Mid. Chandeliers-Glass Up 471409
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mountain Lodge Product Name: Three Light Chandelier UPC: 045923617218 Category: Chandeliers Glass: Toasted Honey Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Mountain Lodge
Product Name: Three Light Chandelier
UPC: 045923617218
Category: Chandeliers
Glass: Toasted Honey
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471409
Product Name 60-1721 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details