Capital Lighting, Inc. 60-1722 Mid. Chandeliers-Glass Up 471407

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mountain Lodge Product Name: Five Light Chandelier UPC: 045923617225 Category: Chandeliers Glass: Toasted Honey Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mountain Lodge Product Name: Five Light Chandelier UPC: 045923617225 Category: Chandeliers Glass: Toasted Honey Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1722 Mid. Chandeliers-Glass Up - 471407 - Capital Lighting, Inc.
Columbus, OH, USA
60-1722 Mid. Chandeliers-Glass Up
471407
60-1722 Mid. Chandeliers-Glass Up 471407
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mountain Lodge Product Name: Five Light Chandelier UPC: 045923617225 Category: Chandeliers Glass: Toasted Honey Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 25.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Mountain Lodge
Product Name: Five Light Chandelier
UPC: 045923617225
Category: Chandeliers
Glass: Toasted Honey
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471407
Product Name 60-1722 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details