Capital Lighting, Inc. 60-1724 Large Chandeliers-Glass Shade 471406

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 44.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Mountain Lodge Product Name: 15 Light Chandelier UPC: 045923617249 Category: Chandeliers Glass: Toasted Honey Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 44.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Mountain Lodge Product Name: 15 Light Chandelier UPC: 045923617249 Category: Chandeliers Glass: Toasted Honey Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-1724 Large Chandeliers-Glass Shade - 471406 - Capital Lighting, Inc.
Columbus, OH, USA
60-1724 Large Chandeliers-Glass Shade
471406
60-1724 Large Chandeliers-Glass Shade 471406
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 44.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Mountain Lodge Product Name: 15 Light Chandelier UPC: 045923617249 Category: Chandeliers Glass: Toasted Honey Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 42.50
Height: 44.50
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Mountain Lodge
Product Name: 15 Light Chandelier
UPC: 045923617249
Category: Chandeliers
Glass: Toasted Honey
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471406
Product Name 60-1724 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details