Capital Lighting, Inc. 60-1729 Semi-Flush Mts.-Bowl Style 471402

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mountain Lodge Product Name: Two Light Semi-Flush UPC: 045923617294 Category: Semi-Flush Glass: Toasted Honey Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mountain Lodge Product Name: Two Light Semi-Flush UPC: 045923617294 Category: Semi-Flush Glass: Toasted Honey Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1729 Semi-Flush Mts.-Bowl Style - 471402 - Capital Lighting, Inc.
Columbus, OH, USA
60-1729 Semi-Flush Mts.-Bowl Style
471402
60-1729 Semi-Flush Mts.-Bowl Style 471402
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mountain Lodge Product Name: Two Light Semi-Flush UPC: 045923617294 Category: Semi-Flush Glass: Toasted Honey Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 13.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mountain Lodge
Product Name: Two Light Semi-Flush
UPC: 045923617294
Category: Semi-Flush
Glass: Toasted Honey
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471402
Product Name 60-1729 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details