Capital Lighting, Inc. 60-2004 Exterior -Wall Mount 471399

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fruitwood Product Name: Two Light Wall Lamp UPC: 045923620041 Category: Wall Lamps Glass: Amber Water Safety Listing: Wet Top to outlet: 13.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fruitwood Product Name: Two Light Wall Lamp UPC: 045923620041 Category: Wall Lamps Glass: Amber Water Safety Listing: Wet Top to outlet: 13.00

Suppliers

Company
Product
Description
Supplier Links
60-2004 Exterior -Wall Mount - 471399 - Capital Lighting, Inc.
Columbus, OH, USA
60-2004 Exterior -Wall Mount
471399
60-2004 Exterior -Wall Mount 471399
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fruitwood Product Name: Two Light Wall Lamp UPC: 045923620041 Category: Wall Lamps Glass: Amber Water Safety Listing: Wet Top to outlet: 13.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Fruitwood
Product Name: Two Light Wall Lamp
UPC: 045923620041
Category: Wall Lamps
Glass: Amber Water
Safety Listing: Wet
Top to outlet: 13.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471399
Product Name 60-2004 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details