Capital Lighting, Inc. 60-2006 Exterior -Wall Mount 471394

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fruitwood Product Name: One Light Wall Lantern UPC: 045923620065 Category: Wall Lanterns Glass: Amber Water Safety Listing: Wet Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fruitwood Product Name: One Light Wall Lantern UPC: 045923620065 Category: Wall Lanterns Glass: Amber Water Safety Listing: Wet Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
60-2006 Exterior -Wall Mount - 471394 - Capital Lighting, Inc.
Columbus, OH, USA
60-2006 Exterior -Wall Mount
471394
60-2006 Exterior -Wall Mount 471394
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fruitwood Product Name: One Light Wall Lantern UPC: 045923620065 Category: Wall Lanterns Glass: Amber Water Safety Listing: Wet Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Fruitwood
Product Name: One Light Wall Lantern
UPC: 045923620065
Category: Wall Lanterns
Glass: Amber Water
Safety Listing: Wet
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471394
Product Name 60-2006 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details