Capital Lighting, Inc. 60-2008 Exterior -Hanging 471393

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fruitwood Product Name: Two Light Hanging Lantern UPC: 045923620089 Category: Hanging Lanterns Glass: Amber Water Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fruitwood Product Name: Two Light Hanging Lantern UPC: 045923620089 Category: Hanging Lanterns Glass: Amber Water Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2008 Exterior -Hanging - 471393 - Capital Lighting, Inc.
Columbus, OH, USA
60-2008 Exterior -Hanging
471393
60-2008 Exterior -Hanging 471393
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fruitwood Product Name: Two Light Hanging Lantern UPC: 045923620089 Category: Hanging Lanterns Glass: Amber Water Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Fruitwood
Product Name: Two Light Hanging Lantern
UPC: 045923620089
Category: Hanging Lanterns
Glass: Amber Water
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471393
Product Name 60-2008 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details