Capital Lighting, Inc. 60-2021 Exterior -Wall Mount 471392

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Greystone Product Name: Three Light Wall Lantern UPC: 045923620218 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 12.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Greystone Product Name: Three Light Wall Lantern UPC: 045923620218 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 12.50

Suppliers

Company
Product
Description
Supplier Links
60-2021 Exterior -Wall Mount - 471392 - Capital Lighting, Inc.
Columbus, OH, USA
60-2021 Exterior -Wall Mount
471392
60-2021 Exterior -Wall Mount 471392
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Greystone Product Name: Three Light Wall Lantern UPC: 045923620218 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 12.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 24.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Greystone
Product Name: Three Light Wall Lantern
UPC: 045923620218
Category: Wall Lanterns
Glass: Clear Water
Safety Listing: Wet
Top to outlet: 12.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471392
Product Name 60-2021 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details