Capital Lighting, Inc. 60-2009 Exterior -Post/Pier Head 471391

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fruitwood Product Name: Two Light Post Lantern UPC: 045923620096 Category: Post Lanterns Glass: Amber Water Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fruitwood Product Name: Two Light Post Lantern UPC: 045923620096 Category: Post Lanterns Glass: Amber Water Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2009 Exterior -Post/Pier Head - 471391 - Capital Lighting, Inc.
Columbus, OH, USA
60-2009 Exterior -Post/Pier Head
471391
60-2009 Exterior -Post/Pier Head 471391
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fruitwood Product Name: Two Light Post Lantern UPC: 045923620096 Category: Post Lanterns Glass: Amber Water Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Fruitwood
Product Name: Two Light Post Lantern
UPC: 045923620096
Category: Post Lanterns
Glass: Amber Water
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471391
Product Name 60-2009 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details