Capital Lighting, Inc. 60-2011 Exterior -Post/Pier Head 471390

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Fruitwood Product Name: Three Light Post Lantern UPC: 045923620119 Category: Post Lanterns Glass: Amber Water Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Fruitwood Product Name: Three Light Post Lantern UPC: 045923620119 Category: Post Lanterns Glass: Amber Water Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2011 Exterior -Post/Pier Head - 471390 - Capital Lighting, Inc.
Columbus, OH, USA
60-2011 Exterior -Post/Pier Head
471390
60-2011 Exterior -Post/Pier Head 471390
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Fruitwood Product Name: Three Light Post Lantern UPC: 045923620119 Category: Post Lanterns Glass: Amber Water Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Fruitwood
Product Name: Three Light Post Lantern
UPC: 045923620119
Category: Post Lanterns
Glass: Amber Water
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471390
Product Name 60-2011 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details