Capital Lighting, Inc. 60-2036 Exterior -Wall Mount 471378

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Iron Ore Product Name: One Light Wall Lantern UPC: 045923620362 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Iron Ore Product Name: One Light Wall Lantern UPC: 045923620362 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
60-2036 Exterior -Wall Mount - 471378 - Capital Lighting, Inc.
Columbus, OH, USA
60-2036 Exterior -Wall Mount
471378
60-2036 Exterior -Wall Mount 471378
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Iron Ore Product Name: One Light Wall Lantern UPC: 045923620362 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Iron Ore
Product Name: One Light Wall Lantern
UPC: 045923620362
Category: Wall Lanterns
Glass: Seeded
Safety Listing: Wet
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471378
Product Name 60-2036 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details