Capital Lighting, Inc. 60-2025 Exterior -Hanging 471377

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Greystone Product Name: One Light Hanging Lantern UPC: 045923620256 Category: Hanging Lanterns Glass: Clear Water Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Greystone Product Name: One Light Hanging Lantern UPC: 045923620256 Category: Hanging Lanterns Glass: Clear Water Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2025 Exterior -Hanging - 471377 - Capital Lighting, Inc.
Columbus, OH, USA
60-2025 Exterior -Hanging
471377
60-2025 Exterior -Hanging 471377
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Greystone Product Name: One Light Hanging Lantern UPC: 045923620256 Category: Hanging Lanterns Glass: Clear Water Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 17.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Greystone
Product Name: One Light Hanging Lantern
UPC: 045923620256
Category: Hanging Lanterns
Glass: Clear Water
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471377
Product Name 60-2025 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details