Capital Lighting, Inc. 60-2027 Exterior -Post/Pier Head 471376

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Greystone Product Name: Three Light Post Lantern UPC: 045923620270 Category: Post Lanterns Glass: Clear Water Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Greystone Product Name: Three Light Post Lantern UPC: 045923620270 Category: Post Lanterns Glass: Clear Water Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2027 Exterior -Post/Pier Head - 471376 - Capital Lighting, Inc.
Columbus, OH, USA
60-2027 Exterior -Post/Pier Head
471376
60-2027 Exterior -Post/Pier Head 471376
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Greystone Product Name: Three Light Post Lantern UPC: 045923620270 Category: Post Lanterns Glass: Clear Water Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 22.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Greystone
Product Name: Three Light Post Lantern
UPC: 045923620270
Category: Post Lanterns
Glass: Clear Water
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471376
Product Name 60-2027 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details