Capital Lighting, Inc. 60-2034 Exterior -Wall Mount 471372

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.87 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Iron Ore Product Name: One Light Wall Lamp UPC: 045923620348 Category: Wall Lamps Glass: Seeded Safety Listing: Wet Top to outlet: 10.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.87 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Iron Ore Product Name: One Light Wall Lamp UPC: 045923620348 Category: Wall Lamps Glass: Seeded Safety Listing: Wet Top to outlet: 10.50

Suppliers

Company
Product
Description
Supplier Links
60-2034 Exterior -Wall Mount - 471372 - Capital Lighting, Inc.
Columbus, OH, USA
60-2034 Exterior -Wall Mount
471372
60-2034 Exterior -Wall Mount 471372
PRODUCT DETAILS / SPECS Width/Dia: 8.87 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Iron Ore Product Name: One Light Wall Lamp UPC: 045923620348 Category: Wall Lamps Glass: Seeded Safety Listing: Wet Top to outlet: 10.50

PRODUCT DETAILS / SPECS
Width/Dia: 8.87
Height: 23.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Iron Ore
Product Name: One Light Wall Lamp
UPC: 045923620348
Category: Wall Lamps
Glass: Seeded
Safety Listing: Wet
Top to outlet: 10.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471372
Product Name 60-2034 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details