Capital Lighting, Inc. 60-2047 Exterior -Ceiling Mount 471369

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Belgium Bronze Product Name: Two Light Flush Dome UPC: 045923620478 Category: Flush Dome Glass: Seeded Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Belgium Bronze Product Name: Two Light Flush Dome UPC: 045923620478 Category: Flush Dome Glass: Seeded Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2047 Exterior -Ceiling Mount - 471369 - Capital Lighting, Inc.
Columbus, OH, USA
60-2047 Exterior -Ceiling Mount
471369
60-2047 Exterior -Ceiling Mount 471369
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Belgium Bronze Product Name: Two Light Flush Dome UPC: 045923620478 Category: Flush Dome Glass: Seeded Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Belgium Bronze
Product Name: Two Light Flush Dome
UPC: 045923620478
Category: Flush Dome
Glass: Seeded
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471369
Product Name 60-2047 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details