Capital Lighting, Inc. 60-2049 Exterior -Post/Pier Head 471364

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.12 Height: 19.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Belgium Bronze Product Name: Two Light Post Lantern UPC: 045923620492 Category: Post Lanterns Glass: Seeded Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.12 Height: 19.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Belgium Bronze Product Name: Two Light Post Lantern UPC: 045923620492 Category: Post Lanterns Glass: Seeded Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2049 Exterior -Post/Pier Head - 471364 - Capital Lighting, Inc.
Columbus, OH, USA
60-2049 Exterior -Post/Pier Head
471364
60-2049 Exterior -Post/Pier Head 471364
PRODUCT DETAILS / SPECS Width/Dia: 9.12 Height: 19.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Belgium Bronze Product Name: Two Light Post Lantern UPC: 045923620492 Category: Post Lanterns Glass: Seeded Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.12
Height: 19.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Belgium Bronze
Product Name: Two Light Post Lantern
UPC: 045923620492
Category: Post Lanterns
Glass: Seeded
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471364
Product Name 60-2049 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details