Capital Lighting, Inc. 60-2051 Exterior -Wall Mount 471363

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 27.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Plum Bronze Product Name: Three Light Wall Lantern UPC: 045923620515 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 13.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 27.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Plum Bronze Product Name: Three Light Wall Lantern UPC: 045923620515 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 13.50

Suppliers

Company
Product
Description
Supplier Links
60-2051 Exterior -Wall Mount - 471363 - Capital Lighting, Inc.
Columbus, OH, USA
60-2051 Exterior -Wall Mount
471363
60-2051 Exterior -Wall Mount 471363
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 27.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Plum Bronze Product Name: Three Light Wall Lantern UPC: 045923620515 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 13.50

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 27.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Dark Plum Bronze
Product Name: Three Light Wall Lantern
UPC: 045923620515
Category: Wall Lanterns
Glass: Seeded
Safety Listing: Wet
Top to outlet: 13.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471363
Product Name 60-2051 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details