Capital Lighting, Inc. 49-016 Large Chandeliers-Candle 471353

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 47.00 Bulb Type: Candelabra Qty: 16 Wattage: 40 Finish: Tivoli Silver Product Name: 16 Light Chandelier UPC: 782042648791 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 47.00 Bulb Type: Candelabra Qty: 16 Wattage: 40 Finish: Tivoli Silver Product Name: 16 Light Chandelier UPC: 782042648791 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
49-016 Large Chandeliers-Candle - 471353 - Capital Lighting, Inc.
Columbus, OH, USA
49-016 Large Chandeliers-Candle
471353
49-016 Large Chandeliers-Candle 471353
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 47.00 Bulb Type: Candelabra Qty: 16 Wattage: 40 Finish: Tivoli Silver Product Name: 16 Light Chandelier UPC: 782042648791 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 47.00
Bulb
Type: Candelabra
Qty: 16
Wattage: 40
Finish: Tivoli Silver
Product Name: 16 Light Chandelier
UPC: 782042648791
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471353
Product Name 49-016 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details