Capital Lighting, Inc. 60-2038 Exterior -Hanging 471347

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.87 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Iron Ore Product Name: One Light Hanging Lantern UPC: 045923620386 Category: Hanging Lanterns Glass: Seeded Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.87 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Iron Ore Product Name: One Light Hanging Lantern UPC: 045923620386 Category: Hanging Lanterns Glass: Seeded Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2038 Exterior -Hanging - 471347 - Capital Lighting, Inc.
Columbus, OH, USA
60-2038 Exterior -Hanging
471347
60-2038 Exterior -Hanging 471347
PRODUCT DETAILS / SPECS Width/Dia: 8.87 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Iron Ore Product Name: One Light Hanging Lantern UPC: 045923620386 Category: Hanging Lanterns Glass: Seeded Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 8.87
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Iron Ore
Product Name: One Light Hanging Lantern
UPC: 045923620386
Category: Hanging Lanterns
Glass: Seeded
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471347
Product Name 60-2038 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details