Capital Lighting, Inc. 60-2045 Exterior -Wall Mount 471345

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Belgium Bronze Product Name: One Light Wall Lantern UPC: 045923620454 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Belgium Bronze Product Name: One Light Wall Lantern UPC: 045923620454 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
60-2045 Exterior -Wall Mount - 471345 - Capital Lighting, Inc.
Columbus, OH, USA
60-2045 Exterior -Wall Mount
471345
60-2045 Exterior -Wall Mount 471345
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Belgium Bronze Product Name: One Light Wall Lantern UPC: 045923620454 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.87
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Belgium Bronze
Product Name: One Light Wall Lantern
UPC: 045923620454
Category: Wall Lanterns
Glass: Seeded
Safety Listing: Wet
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471345
Product Name 60-2045 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details