Capital Lighting, Inc. 60-2039 Exterior -Post/Pier Head 471344

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.87 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Iron Ore Product Name: One Light Post Lantern UPC: 045923620393 Category: Post Lanterns Glass: Seeded Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.87 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Iron Ore Product Name: One Light Post Lantern UPC: 045923620393 Category: Post Lanterns Glass: Seeded Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2039 Exterior -Post/Pier Head - 471344 - Capital Lighting, Inc.
Columbus, OH, USA
60-2039 Exterior -Post/Pier Head
471344
60-2039 Exterior -Post/Pier Head 471344
PRODUCT DETAILS / SPECS Width/Dia: 8.87 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Iron Ore Product Name: One Light Post Lantern UPC: 045923620393 Category: Post Lanterns Glass: Seeded Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.87
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Iron Ore
Product Name: One Light Post Lantern
UPC: 045923620393
Category: Post Lanterns
Glass: Seeded
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471344
Product Name 60-2039 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details