Capital Lighting, Inc. 60-2041 Exterior -Wall Mount 471343

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Belgium Bronze Product Name: Three Light Wall Lantern UPC: 045923620416 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 13.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Belgium Bronze Product Name: Three Light Wall Lantern UPC: 045923620416 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 13.50

Suppliers

Company
Product
Description
Supplier Links
60-2041 Exterior -Wall Mount - 471343 - Capital Lighting, Inc.
Columbus, OH, USA
60-2041 Exterior -Wall Mount
471343
60-2041 Exterior -Wall Mount 471343
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Belgium Bronze Product Name: Three Light Wall Lantern UPC: 045923620416 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 13.50

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 25.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Belgium Bronze
Product Name: Three Light Wall Lantern
UPC: 045923620416
Category: Wall Lanterns
Glass: Seeded
Safety Listing: Wet
Top to outlet: 13.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471343
Product Name 60-2041 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details