Capital Lighting, Inc. 60-2044 Exterior -Wall Mount 471342

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.12 Height: 21.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Belgium Bronze Product Name: Two Light Wall Lamp UPC: 045923620447 Category: Wall Lamps Glass: Seeded Safety Listing: Wet Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.12 Height: 21.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Belgium Bronze Product Name: Two Light Wall Lamp UPC: 045923620447 Category: Wall Lamps Glass: Seeded Safety Listing: Wet Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
60-2044 Exterior -Wall Mount - 471342 - Capital Lighting, Inc.
Columbus, OH, USA
60-2044 Exterior -Wall Mount
471342
60-2044 Exterior -Wall Mount 471342
PRODUCT DETAILS / SPECS Width/Dia: 9.12 Height: 21.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Belgium Bronze Product Name: Two Light Wall Lamp UPC: 045923620447 Category: Wall Lamps Glass: Seeded Safety Listing: Wet Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.12
Height: 21.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Belgium Bronze
Product Name: Two Light Wall Lamp
UPC: 045923620447
Category: Wall Lamps
Glass: Seeded
Safety Listing: Wet
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471342
Product Name 60-2044 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details